IEC - International Electrotechnical Commission - IEC 62329-3-100:2010
Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 100: Heat-shrinkable moulded shape dimensions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 June 2010 |
| Status: | published |
| Page Count: | 61 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
IEC 62329-3-100:2010 gives the dimensional requirements for heat-shrinkable moulded shapes. The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppli
Document History
IEC 62329-3-100:2010
June 16, 2010
Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 100: Heat-shrinkable moulded shape dimensions
IEC 62329-3-100:2010 gives the dimensional requirements for heat-shrinkable moulded shapes. The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers for...