IEC - International Electrotechnical Commission - IEC 60793-1-31:2010
Optical fibres - Part 1-31: Measurement methods and test procedures - Tensile strength
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 May 2010 |
| Status: | revised |
| Page Count: | 22 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60793-1-31:2010 provides values of the tensile strength of optical fibre samples and establishes uniform requirements for the mechanical characteristic - tensile strength. The main change with... View More
Document History
February 6, 2019
Optical fibres - Part 1-31: Measurement methods and test procedures - Tensile strength
IEC 60793-1-31:2019 provides values of the tensile strength under dynamic loading of optical fibre samples. The method tests individual lengths of uncabled and unbundled glass optical fibre. Sections...
IEC 60793-1-31:2010
May 12, 2010
Optical fibres - Part 1-31: Measurement methods and test procedures - Tensile strength
IEC 60793-1-31:2010 provides values of the tensile strength of optical fibre samples and establishes uniform requirements for the mechanical characteristic - tensile strength. The main change with...
July 26, 2001
Optical fibres - Part 1-31: Measurement methods and test procedures - Tensile strength
Provides values of the tensile strength of optical fibre samples. Tensile strength values depend on the sample length, loading velocity and environmental conditions. The test can be used for...