IEC - International Electrotechnical Commission - IEC 62615:2010
Electrostatic discharge sensitivity testing - Transmission line pulse (TLP) - Component level
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 May 2010 |
| Status: | published |
| Page Count: | 38 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
abstract:
IEC 62615:2010 defines a method for pulse testing to evaluate the voltage current response of the component under test and to consider protection design parameters for electro-static discharge... View More
Document History
IEC 62615:2010
May 31, 2010
Electrostatic discharge sensitivity testing - Transmission line pulse (TLP) - Component level
IEC 62615:2010 defines a method for pulse testing to evaluate the voltage current response of the component under test and to consider protection design parameters for electro-static discharge (ESD)...