IEC - International Electrotechnical Commission - IEC 62439-4:2010
Industrial communication networks - High availability automation networks - Part 4: Cross-network Redundancy Protocol (CRP)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 February 2010 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62439-4:2010 is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a redundancy protocol that is based on the... View More
Document History
February 24, 2012
Amendment 1 - Industrial communication networks - High availability automation networks - Part 4: Cross-network Redundancy Protocol (CRP)
A description is not available for this item.
IEC 62439-4:2010
February 26, 2010
Industrial communication networks - High availability automation networks - Part 4: Cross-network Redundancy Protocol (CRP)
IEC 62439-4:2010 is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a redundancy protocol that is based on the...