IEC - International Electrotechnical Commission - IEC 61000-2-12:2003

Electromagnetic compatibility (EMC) - Part 2-12: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public medium-voltage power supply systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 April 2003
Status: published
Page Count: 55
ICS Code (Electromagnetic compatibility in general): 33.100.01
abstract:

This part of IEC 61000 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems.... View More

Document History

IEC 61000-2-12:2003
April 24, 2003
Electromagnetic compatibility (EMC) - Part 2-12: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public medium-voltage power supply systems
This part of IEC 61000 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. Compatibility...
Advertisement