IEC - International Electrotechnical Commission - IEC 60999-2:2003
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 2: Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 May 2003 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Connecting devices): | 29.120.20 |
abstract:
IEC 60999-2:2003 Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical... View More
Document History
IEC 60999-2:2003
May 9, 2003
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 2: Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
IEC 60999-2:2003 Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper...
September 20, 1995
Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 2: Particular requirements for conductors from 35 mm2 up to 300 mm2
Applies for the connection of electrical copper conductors, rigid stranded and/or flexible, having a cross-sectional area from 35 mm2 flexible up to and including 300 mm2 and equivalent AWG/kcmil...