IEC - International Electrotechnical Commission - IEC 62330-3:2003
Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 3: Data stream format
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 May 2003 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (Video systems): | 33.160.40 |
| ICS Code (IT applications in other fields): | 35.240.99 |
abstract:
IEC 62330-3:2003 defines the data stream used for synchronous transmission of HD-D5 compressed video and audio data over 360 Mb/s serial digital interface (SDI) for the 525/60 system as defined in... View More
Document History
IEC 62330-3:2003
May 27, 2003
Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 3: Data stream format
IEC 62330-3:2003 defines the data stream used for synchronous transmission of HD-D5 compressed video and audio data over 360 Mb/s serial digital interface (SDI) for the 525/60 system as defined in...