IEC - International Electrotechnical Commission - IEC 60068-2-42:2003
Environmental testing - Part 2-42: Tests - Test Kc: Sulphur dioxide test for contacts and connections
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 May 2003 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
Provides accelerated means to assess the corrosive effects of atmospheres polluted with sulphur dioxide on contacts and connections.
Document History
IEC 60068-2-42:2003
May 22, 2003
Environmental testing - Part 2-42: Tests - Test Kc: Sulphur dioxide test for contacts and connections
Provides accelerated means to assess the corrosive effects of atmospheres polluted with sulphur dioxide on contacts and connections.
January 1, 1982
Basic environmental testing procedures - Part 2: Tests. Test Kc: Sulphur dioxide test for contacts and connections
Provides an accelerated means of assessing the corrosive effect of atmospheres polluted with sulphur dioxide on contacts and connections.
January 1, 1976
Basic environmental testing procedures - Part 2: Tests - Test Kc: Sulphur dioxide test for contacts and connections
Provides an accelerated means of assessing the corrosive effect of atmospheres polluted with sulphur dioxide on contacts and connections. Has the status of a basic safety publication in accordance...