IEC - International Electrotechnical Commission - IEC 60947-5-7:2003
Low-voltage switchgear and controlgear - Part 5-7: Control circuit devices and switching elements - Requirements for proximity devices with analogue output
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 June 2003 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
This part of IEC 60947 states the requirements for proximity devices with analogue output. They may consist of one or more parts. The requirements of IEC 60947-5-2 (proximity switches) apply with... View More
Document History
IEC 60947-5-7:2003
June 11, 2003
Low-voltage switchgear and controlgear - Part 5-7: Control circuit devices and switching elements - Requirements for proximity devices with analogue output
This part of IEC 60947 states the requirements for proximity devices with analogue output. They may consist of one or more parts. The requirements of IEC 60947-5-2 (proximity switches) apply with the...