IEC - International Electrotechnical Commission - IEC 60068-2-43:2003
Environmental testing - Part 2-43: Tests - Test Kd: Hydrogen sulphide test for contacts and connections
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 May 2003 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
Provides accelerated means to assess the effects of the tarnishing of silver and silver alloys used for contacts and connections.
Document History
IEC 60068-2-43:2003
May 23, 2003
Environmental testing - Part 2-43: Tests - Test Kd: Hydrogen sulphide test for contacts and connections
Provides accelerated means to assess the effects of the tarnishing of silver and silver alloys used for contacts and connections.
January 1, 1976
Basic environmental testing procedures - Part 2: Tests. Test Kd: Hydrogen sulphide test for contacts and connections
Provides an accelerated means of assessing the effect of tarnishing on silver and silver alloys used for contacts and connections. Is particularly suitable for comparative information, but not as a...