IEC - International Electrotechnical Commission - IEC TR 60721-4-2:2001/AMD1:2003
Amendment 1 - Classification of environmental conditions - Part 4-2: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Transportation
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 May 2003 |
| Status: | withdrawn |
| Page Count: | 43 |
| ICS Code (Environmental testing): | 19.040 |
Document History
August 18, 2003
Classification of environmental conditions - Part 4-2: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Transportation
IEC TR 60721-4-2:2001+A1:2003 Deals with the correlation and transformation of the conditions given in IEC 60721-3-2 to the environmental tests defined in IEC 60068-2. An environment may consist of a...
IEC TR 60721-4-2:2001/AMD1:2003
May 20, 2003
Amendment 1 - Classification of environmental conditions - Part 4-2: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Transportation
A description is not available for this item.
March 30, 2001
Classification of environmental conditions - Part 4-2: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Transportation
IEC TR 60721-4-2:2001 Deals with the correlation and transformation of the conditions given in IEC 60721-3-2 to the environmental tests defined in IEC 60068-2. An environment may consist of a number...