IEC - International Electrotechnical Commission - IEC 61188-5-2:2003

Printed boards and printed board assemblies - Design and use - Part 5-2: Attachment (land/joint) considerations - Discrete components

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 June 2003
Status: published
Page Count: 103
ICS Code (Printed circuits and boards): 31.180
ICS Code (Electronic component assemblies): 31.190
abstract:

Provides information on land pattern geometries used for the surface attachment of discrete electronic components. Provides the appropriate size, shape and tolerances of surface mount land... View More

Document History

IEC 61188-5-2:2003
June 24, 2003
Printed boards and printed board assemblies - Design and use - Part 5-2: Attachment (land/joint) considerations - Discrete components
Provides information on land pattern geometries used for the surface attachment of discrete electronic components. Provides the appropriate size, shape and tolerances of surface mount land patterns...
Advertisement