IEC - International Electrotechnical Commission - IEC 61156-7:2003

Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 May 2003
Status: revised
Page Count: 13
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

provides the cable characteristics required by system developers to evaluate new systems as well as to enhance present systems

Document History

February 10, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analogue communication cables
IEC 61156-7:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 10, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analogue communication cables
IEC 61156-7:2023 is available as IEC 61156-7:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 7, 2012
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
A description is not available for this item.
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmissioncharacteristics up to 1 200 MHz - Sectional specification fordigital and analog communication cables
IEC 61156-7:2003+A1:2012 provides the cable characteristics required by system developers to evaluate new systems as well as to enhance present systems. This consolidated version consists of the...
September 5, 2003
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
A description is not available for this item.
IEC 61156-7:2003
May 23, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
provides the cable characteristics required by system developers to evaluate new systems as well as to enhance present systems
Advertisement