IEC - International Electrotechnical Commission - ISO/IEC 9318-4:2002
Information technology - Intelligent peripheral interface - Part 4: Device generic command set for magnetic tape drives (IPI-3 tape)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 December 2002 |
| Status: | published |
| Page Count: | 61 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
This standard provides a definition of the device-generic command set portion of a series of standards called the Intelligent Peripheral Interface (IPI), a high performance, general-purpose... View More
Document History
ISO/IEC 9318-4:2002
December 20, 2002
Information technology - Intelligent peripheral interface - Part 4: Device generic command set for magnetic tape drives (IPI-3 tape)
This standard provides a definition of the device-generic command set portion of a series of standards called the Intelligent Peripheral Interface (IPI), a high performance, general-purpose parallel...
December 20, 1990
Information technology - Intelligent Peripheral Interface - Part 4: Device generic command set for magnetic tape drives
Describes the Logical Level 3 (generic level) Interface for tape drives, the physical, electrical and configuration characteristics and the transmission protocol of which are in accordance with...