IEC - International Electrotechnical Commission - IEC 62053-22:2003
Electricity metering equipment (a.c.) - Particular Requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 January 2003 |
| Status: | revised |
| Page Count: | 31 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
Applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and... View More
Document History
June 17, 2020
Electricity metering equipment - Particular requirements - Part 22: Static meters for AC active energy (classes 0,1S, 0,2S and 0,5S)
IEC 62053-22:2020 applies only to transformer operated static watt-hour meters of accuracy classes 0,1 S, 0,2 S and 0,5 S for the measurement of alternating current electrical active energy in 50 Hz...
March 19, 2018
Corrigendum 1 - Amendment 1 - Electricity metering equipment (A.C.) - Particular requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
A description is not available for this item.
November 18, 2016
Electricity metering equipment (a.c.) - Particular Requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
IEC 62053-22:2003+A1:2016 Applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz...
November 18, 2016
Amendment 1 - Electricity metering equipment (a.c.) - Particular requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
The contents of the corrigendum of March 2018 have been included in this copy.
IEC 62053-22:2003
January 28, 2003
Electricity metering equipment (a.c.) - Particular Requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
Applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it...