IEC - International Electrotechnical Commission - IEC 61188-5-6:2003

Printed boards and printed board assemblies - Design and use - Part 5-6: Attachment (land/joint) considerations - Chip carriers with J-leads on four sides

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 January 2003
Status: published
Page Count: 37
ICS Code (Electronic component assemblies): 31.190
abstract:

Provides information on land pattern geometries used for the surface attachment of electronic components with J leads on four sides. Provides the appropriate size, shape and tolerances of surface... View More

Document History

IEC 61188-5-6:2003
January 23, 2003
Printed boards and printed board assemblies - Design and use - Part 5-6: Attachment (land/joint) considerations - Chip carriers with J-leads on four sides
Provides information on land pattern geometries used for the surface attachment of electronic components with J leads on four sides. Provides the appropriate size, shape and tolerances of surface...
Advertisement