IEC - International Electrotechnical Commission - IEC 60077-4:2003

Railway applications - Electric equipment for rolling stock - Part 4: Electrotechnical components - Rules for AC circuit-breakers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2003
Status: revised
Page Count: 49
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

Gives rules for AC circuit-breakers, the main contacts of which are to be connected to AC overhead contact lines; the nominal voltage of these circuits is in accordance with IEC 60850. Complements... View More

Document History

October 25, 2019
Railway applications - Electric equipment for rolling stock - Part 4: Electrotechnical components - Rules for AC circuit-breakers
IEC 60077-4:2019 is available as IEC 60077-4:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
October 25, 2019
Railway applications - Electric equipment for rolling stock - Part 4: Electrotechnical components - Rules for AC circuit-breakers
IEC 60077-4:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60077-4:2003
February 7, 2003
Railway applications - Electric equipment for rolling stock - Part 4: Electrotechnical components - Rules for AC circuit-breakers
Gives rules for AC circuit-breakers, the main contacts of which are to be connected to AC overhead contact lines; the nominal voltage of these circuits is in accordance with IEC 60850. Complements...
Advertisement