IEC - International Electrotechnical Commission - IEC 60745-2-21:2002

Hand-held motor-operated electric tools - Safety - Part 2-21: Particular requirements for drain cleaners

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 September 2002
Status: published
Page Count: 7
ICS Code (Electric tools): 25.140.20
ICS Code (Sanitary installations): 91.140.70
abstract:

Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding... View More

Document History

Hand-held motor-operated electric tools - Safety - Part 2-21: Particular requirements for drain cleaners
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
Amendment 1 - Hand-held motor-operated electric tools - Safety - Part 2-21: Particular requirements for drain cleaners
A description is not available for this item.
IEC 60745-2-21:2002
September 30, 2002
Hand-held motor-operated electric tools - Safety - Part 2-21: Particular requirements for drain cleaners
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
Advertisement