IEC - International Electrotechnical Commission - IEC 60895:2002

Live working - Conductive clothing for use at nominal voltage up to 800 kV a.c. and +/- 600 kV d.c.

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 August 2002
Status: revised
Page Count: 79
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electrical equipment for working in special conditions in general): 29.260.01
abstract:

Applicable to conductive clothing, either assembled from component parts or forming a single complete clothing, worn by (electrically) skilled persons during live working (especially bare-hand... View More

Document History

April 20, 2020
Live working - Conductive clothing
IEC 60895:2020 is applicable to conductive clothing, worn during live working (especially bare-hand working) on AC and DC electrical installations, to provide electrical continuity between all parts...
February 13, 2003
Corrigendum 1 - Live working - Conductive clothing for use at nominal voltage up to 800 kV a.c. and +/- 600 kV d.c.
A description is not available for this item.
IEC 60895:2002
August 22, 2002
Live working - Conductive clothing for use at nominal voltage up to 800 kV a.c. and +/- 600 kV d.c.
Applicable to conductive clothing, either assembled from component parts or forming a single complete clothing, worn by (electrically) skilled persons during live working (especially bare-hand...
December 30, 1987
Conductive clothing for live working at nominal voltage up to 800 kV a.c.
Relates to conductive clothing worn by electrical workers during live working (especially bare hand working) at a nominal voltage level up to 800 kV a.c. Applies to suit, gloves or mitts, hoods,...
Advertisement