IEC - International Electrotechnical Commission - IEC 60352-7:2002
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 August 2002 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
Determines the suitability of spring-clamp connections under specified mechanical, electrical and atmospheric conditions. Is applicable to spring-clamp connections made with stripped wire without... View More
Document History
December 16, 2020
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
IEC 60352-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 16, 2020
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
IEC 60352-7:2020 is available as IEC 60352-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 60352-7:2002
August 14, 2002
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
Determines the suitability of spring-clamp connections under specified mechanical, electrical and atmospheric conditions. Is applicable to spring-clamp connections made with stripped wire without...