IEC - International Electrotechnical Commission - ISO/IEC 14776-331:2002

Information technology - Small computer system interface (SCSI) - Part 331: Stream commands (SSC)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 September 2002
Status: published
Page Count: 95
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The SCSI command set is designed to provide efficient peer-to-peer operation of input/output devices (disks, tapes, printers, etc.) by an operating system. The SCSI command set assumes a... View More

Document History

ISO/IEC 14776-331:2002
September 27, 2002
Information technology - Small computer system interface (SCSI) - Part 331: Stream commands (SSC)
The SCSI command set is designed to provide efficient peer-to-peer operation of input/output devices (disks, tapes, printers, etc.) by an operating system. The SCSI command set assumes a...
Advertisement