IEC - International Electrotechnical Commission - IEC 60730-2-8:2000/AMD1:2002
Amendment 1 - Automatic electrical controls for household and similar use - Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 November 2002 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Automatic controls for household use): | 97.120 |
Document History
October 5, 2022
Corrigendum 1 - Automatic electrical controls - Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
A description is not available for this item.
October 25, 2021
Amendment 1 - Automatic electrical controls - Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
A description is not available for this item.
October 25, 2021
Automatic electrical controls - Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
IEC 60730-2-8:2018+A1:2021 applies to electrically operated water valves for use in, on or in association with equipment for household and similar use, including heating, air-conditioning and similar...
August 28, 2018
Automatic electrical controls - Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
IEC 60730-2-8:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 28, 2018
Automatic electrical controls - Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
IEC 60730-2-8:2018 is also available as IEC 60730-2-8:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 16, 2015
Automatic electrical controls for household and similar use - Part 2-8: Particular requirements for electrically operated watervalves, including mechanical requirements
IEC 60730-2-8:2000+A1:2002+A2:2015 Applies to electrically operated water valves for use in, or in association with, equipment for household and similar use (for applications such as heating, air...
December 16, 2015
Amendment 2 - Automatic electrical controls for household and similar use - Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
A description is not available for this item.
January 30, 2003
Automatic electrical controls for household and similar use - Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
Applies to electrically operated water valves for use in, or in association with, equipment for household and similar use (for applications such as heating, air conditioning and similar). Specifies...
IEC 60730-2-8:2000/AMD1:2002
November 22, 2002
Amendment 1 - Automatic electrical controls for household and similar use - Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
A description is not available for this item.
February 29, 2000
Automatic electrical controls for household and similar use - Part 2-8: Particular requirements for electrically operated water valves, including mechanical requirements
Applies to electrically operated water valves for use in, or in association with, equipment for household and similar use (for applications such as heating, air conditioning and similar). Specifies...
May 23, 1997
Amendment 2 - Automatic electrical controls for household and similar use - Part 2: Particular requirements for electrically operated water valves, including mechanical requirements
A description is not available for this item.
November 10, 1994
Amendment 1 - Automatic electrical controls for household and similar use - Part 2: Particular requirements for electrically operated water valves, including mechanical requirements
A description is not available for this item.
February 15, 1992
Automatic electrical controls for household and similar use - Part 2: Particular requirements for electrically operated water valves, including mechanical requirements
Applies to electrically operated water valves for use in, or in association with, equipment for household and similar use (for applications such as heating, air conditioning and similar). Specifies...