IEC - International Electrotechnical Commission - IEC 60695-5-1:2002
Fire hazard testing - Part 5-1: Corrosion damage effects of fire effluent - General guidance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 November 2002 |
| Status: | revised |
| Page Count: | 35 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
IEC 60695-5-1:2002 Provides guidance on the following:
a) general aspects of corrosion damage test methods;
b) methods of measurement of corrosion damage;
c) consideration of test... View More
Document History
October 28, 2021
Fire hazard testing - Part 5-1: Corrosion damage effects of fire effluent - General guidance
IEC 60695-5-1:2021 is available as IEC 60695-5-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 28, 2021
Fire hazard testing - Part 5-1: Corrosion damage effects of fire effluent - General guidance
IEC 60695-5-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60695-5-1:2002
November 20, 2002
Fire hazard testing - Part 5-1: Corrosion damage effects of fire effluent - General guidance
IEC 60695-5-1:2002 Provides guidance on the following: a) general aspects of corrosion damage test methods; b) methods of measurement of corrosion damage; c) consideration of test methods; d)...
June 18, 1993
Fire hazard testing - Part 5: Assessment of potential corrosion damage by fire effluent - Section 1: General guidance
Gives guidance on the assessment of corrosion a)to electrotechnical equipment and systems from fire effluent b)to building structures from fire effluent emitted by electrotechnical equipment and...