IEC - International Electrotechnical Commission - ISO/IEC 14776-112:2002

Information technology - Small Computer System Interface (SCSI) - Part 112: Parallel Interface-2 (SPI-2)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 May 2002
Status: published
Page Count: 203
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The SCSI parallel interface is a local I/O bus that may be operated over a wide range of transfer rates.The objectives of the SCSI parallel interface are: a) To provide host computers with device... View More

Document History

ISO/IEC 14776-112:2002
May 7, 2002
Information technology - Small Computer System Interface (SCSI) - Part 112: Parallel Interface-2 (SPI-2)
The SCSI parallel interface is a local I/O bus that may be operated over a wide range of transfer rates.The objectives of the SCSI parallel interface are: a) To provide host computers with device...
Advertisement