IEC - International Electrotechnical Commission - IEC 61243-2:1995/AMD2:2002
Amendment 2 - Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 May 2002 |
| Status: | published |
| Page Count: | 3 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
June 25, 2002
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
Is applicable to portable voltage detectors with or without a built-in power source to be used on electrical systems for voltages of 1 kV to 36 kV a.c., and frequencies from 15 Hz to 60 Hz. This part...
IEC 61243-2:1995/AMD2:2002
May 1, 2002
Amendment 2 - Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
March 30, 2000
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
Is applicable to portable voltage detectors with or without a built-in power source to be used on electrical systems for voltages of 1 kV to 36 kV a.c., and frequencies from 15 Hz to 60 Hz. This part...
March 21, 2000
Corrigendum 3 - Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
October 29, 1999
Amendment 1 - Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
July 23, 1999
Corrigendum 2 - Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
July 9, 1996
Corrigendum 1 - Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
October 11, 1995
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
Is applicable to portable voltage detectors with or without a built-in power source to be used on electrical systems for voltages of 1 kV to 36 kV a.c., and frequencies from 15 Hz to 60 Hz. This part...