IEC - International Electrotechnical Commission - IEC 60774-4:2002

Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 4: S-VHS video cassette system - ET mode

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 July 2002
Status: published
Page Count: 10
ICS Code (Video systems): 33.160.40
abstract:

The S-VHS ET mode records an S-VHS signal format on a VHS cassette. In this mode, several video signal system recording parameters are switched so that the signal characteristics recorded on the... View More

Document History

IEC 60774-4:2002
July 8, 2002
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 4: S-VHS video cassette system - ET mode
The S-VHS ET mode records an S-VHS signal format on a VHS cassette. In this mode, several video signal system recording parameters are switched so that the signal characteristics recorded on the VHS...
Advertisement