IEC - International Electrotechnical Commission - IEC 60684-3-240:2002
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 240 to 243: Heat-shrinkable PTFE sleeving
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 June 2002 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the requirements for heat-shrinkable (low and high shrink ratio) polytetrafluorethyle
Document History
IEC 60684-3-240:2002
June 12, 2002
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 240 to 243: Heat-shrinkable PTFE sleeving
Gives the requirements for heat-shrinkable (low and high shrink ratio) polytetrafluorethylene (PTFE) sleeving. It is normally available in expanded internal diameter sizes up to 12 mm in three wall...
August 27, 1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 240 to 243: Heat-shrinkable PTFE sleeving
Gives requirements for heat-shrinkable PTFE sleeving available in expanded bore sizes up to 12 mm as supplied in the low shrink ratio and up to 100 mm as supplied in the high shrink ratio.