IEC - International Electrotechnical Commission - IEC 60684-3-400:2002

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 400 to 402: Glass textile sleeving with silicone elastomer coating

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 June 2002
Status: published
Page Count: 17
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for three types of E-type glass sleeving using either braided or knitted construction, with a continuous silicone elastomer coating and differentiated by their breakdown... View More

Document History

IEC 60684-3-400:2002
June 12, 2002
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 400 to 402: Glass textile sleeving with silicone elastomer coating
Gives the requirements for three types of E-type glass sleeving using either braided or knitted construction, with a continuous silicone elastomer coating and differentiated by their breakdown...
August 27, 1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 400 to 402: Glass textile sleeving with silicone elastomer coating
Gives the requirements for E type glass textile sleeving using either braided or knitted construction coated with a continuous layer of silicone elastomer, available in bore sizes 0,3 mm to 25 mm.
Advertisement