IEC - International Electrotechnical Commission - IEC 60748-23-2:2002

Semiconductor devices - Integrated circuits - Part 23-2: Hybrid integrated circuits and film structures - Manufacturing line certification - Internal visual inspection and special tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 May 2002
Status: published
Page Count: 97
ICS Code (Integrated circuits. Microelectronics): 31.200
abstract:

Applies to high quality approval systems for hybrid integrated circuits and film structures.

The purpose of the tests is to perform visual inspections on the internal materials,... View More

Document History

IEC 60748-23-2:2002
May 23, 2002
Semiconductor devices - Integrated circuits - Part 23-2: Hybrid integrated circuits and film structures - Manufacturing line certification - Internal visual inspection and special tests
Applies to high quality approval systems for hybrid integrated circuits and film structures. The purpose of the tests is to perform visual inspections on the internal materials, construction and...
Advertisement