IEC - International Electrotechnical Commission - IEC 61156-5-2:2002
Multicore and symmetrical pair/quad cables for digital communications - Part 5-2: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Capability approval - Sectional specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 May 2002 |
| Status: | published |
| Page Count: | 8 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
Applies to Capability Approval requirements for cables for digital communications in horizontal floor wiring in accordance with generic specification IEC 61156-1-1 and Clause 4 of the sectional... View More
Document History
IEC 61156-5-2:2002
May 21, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 5-2: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Capability approval - Sectional specification
Applies to Capability Approval requirements for cables for digital communications in horizontal floor wiring in accordance with generic specification IEC 61156-1-1 and Clause 4 of the sectional...