IEC - International Electrotechnical Commission - IEC 61188-5-1:2002
Printed boards and printed board assemblies - Design and use - Part 5-1: Attachment (land/joint) considerations - Generic requirements
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 July 2002 |
| Status: | replaced |
| Page Count: | 141 |
| ICS Code (Printed circuits and boards): | 31.180 |
| ICS Code (Electronic component assemblies): | 31.190 |
abstract:
Provides information on land pattern geometries used for the surface attachment of electronic components. The intent of the information presented herein is to provide the appropriate size, shape... View More
Document History
IEC 61188-5-1:2002
July 12, 2002
Printed boards and printed board assemblies - Design and use - Part 5-1: Attachment (land/joint) considerations - Generic requirements
Provides information on land pattern geometries used for the surface attachment of electronic components. The intent of the information presented herein is to provide the appropriate size, shape and...