IEC - International Electrotechnical Commission - IEC 61249-2-12:1999
Materials for printed boards and other interconnecting structures - Part 2-12: Sectional specification set for reinforced base materials, clad and unclad - Epoxide non-woven aramid laminate of defined flammability, copper-clad
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 January 1999 |
| Status: | published |
| Page Count: | 16 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Gives requirements for properties of epoxide non-woven aramid copper clad laminate of defined flammability, in thicknesses of 0,05 mm up to 6,4 mm.
Document History
IEC 61249-2-12:1999
January 29, 1999
Materials for printed boards and other interconnecting structures - Part 2-12: Sectional specification set for reinforced base materials, clad and unclad - Epoxide non-woven aramid laminate of defined flammability, copper-clad
Gives requirements for properties of epoxide non-woven aramid copper clad laminate of defined flammability, in thicknesses of 0,05 mm up to 6,4 mm.