IEC - International Electrotechnical Commission - IEC 61754-2:1996
Fibre optic connector interfaces - Part 2: Type BFOC/2,5 connector family
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 December 1996 |
| Status: | published |
| Page Count: | 19 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Defines the standard interface dimensions for type BFOC/2,5 family of connectors which is a single position plug connector characterized by a 2,5 mm nominal ferrule diameter.
Document History
IEC 61754-2:1996
December 12, 1996
Fibre optic connector interfaces - Part 2: Type BFOC/2,5 connector family
Defines the standard interface dimensions for type BFOC/2,5 family of connectors which is a single position plug connector characterized by a 2,5 mm nominal ferrule diameter.