IEC - International Electrotechnical Commission - IEC 60931-1:1996

Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 November 1996
Status: published
Page Count: 68
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Power capacitors): 31.060.70
abstract:

Applies to non-self-healing capacitor units and capacitor banks intended to be used for power-factor correction of a.c. power systems having a rated voltage up to and including 1000 V and... View More

Document History

December 19, 2002
Amendment 1 - Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
IEC 60931-1:1996
November 19, 1996
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to non-self-healing capacitor units and capacitor banks intended to be used for power-factor correction of a.c. power systems having a rated voltage up to and including 1000 V and frequencies...
September 15, 1991
Amendment 1 - Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 660 V. Part 1: General. Performance, testing and rating - Safety requirements - Guide for installation and operation.
A description is not available for this item.
June 30, 1989
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 660 V. Part 1: General. Performance, testing and rating - Safety requirements - Guide for installation and operation.
This standard is applicable both to capacitor units and capacitor banks intended to be used for power-factor correction of a.c. power systems having a rated voltage up to and including 660 V and...
Advertisement