IEC - International Electrotechnical Commission - IEC 61334-4-42:1996

Distribution automation using distribution line carrier systems -Part 4: Data communication protocols - Section 42: Applicationprotocols - Application layer

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 October 1996
Status: published
Page Count: 89
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

Describes the rules used to design an application service element, the ISO connectionless ACSE (Application Control Service Element), and the DLMS Application Service Element.
This... View More

Document History

IEC 61334-4-42:1996
October 9, 1996
Distribution automation using distribution line carrier systems -Part 4: Data communication protocols - Section 42: Applicationprotocols - Application layer
Describes the rules used to design an application service element, the ISO connectionless ACSE (Application Control Service Element), and the DLMS Application Service Element. This publication is of...
Advertisement