IEC - International Electrotechnical Commission - IEC 60457-3:1980
Rigid precision coaxial and their associated precision connectors. Part 3: 14 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector - Characteristic impedances 50 ohms and 75 ohms
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1980 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (RF connectors): | 33.120.30 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
Describes the mechanical, electrical and environmental specifications of the 14 mm precision connector, the reflection coefficient and attenuation of which has to be measured up to 9.5 GHz.
Document History
IEC 60457-3:1980
January 1, 1980
Rigid precision coaxial and their associated precision connectors. Part 3: 14 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector - Characteristic impedances 50 ohms and 75 ohms
Describes the mechanical, electrical and environmental specifications of the 14 mm precision connector, the reflection coefficient and attenuation of which has to be measured up to 9.5 GHz.
January 1, 1974
Rigid precision coaxial lines and their associated precision connectors - Part 3: 50 ohm 14 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector
associated hermaphroditic precision coaxial connector - Characteristic impedances 50 ohms and 75 ohms Describes the mechanical, electrical and environmental specifications of the 14 mm precision...