IEC - International Electrotechnical Commission - IEC 60489-3:1988

Methods of measurement for radio equipment used in the mobile services. Part 3: Receivers for A3E or F3E emissions

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 December 1988
Status: published
Page Count: 173
ICS Code (Receiving and transmitting equipment): 33.060.20
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
abstract:

Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the... View More

Document History

Amendment 1 - Methods of measurement for radio equipment used in the mobile services - Part 3: Receivers employing A3E, F3E or G3E emissions
A description is not available for this item.
IEC 60489-3:1988
December 12, 1988
Methods of measurement for radio equipment used in the mobile services. Part 3: Receivers for A3E or F3E emissions
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the...
Amendment 1 - Methods of measurement for radio equipment used in the mobile services - Part 3: Receivers for A3E or F3E emissions
A description is not available for this item.
January 1, 1979
Methods of measurement for radio equipment used in the mobile services - Part 3: Receivers for A3E or F3E emissions
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the...
Advertisement