IEC - International Electrotechnical Commission - IEC 60457-4:1978

Rigid precision coaxial and their associated precision connectors. Part 4: 21 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector - Characteristic impedance 50 ohms (Type 9/21) - Characteristic impedance 75 ohms (Type 6/21)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1978
Status: published
Page Count: 12
ICS Code (RF connectors): 33.120.30
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

Describes the mechanical, electrical and environmental specifications of the 21 mm pecision connector, the reflection coefficient and attenuation of which have to be measured up to 6 GHz.

Document History

IEC 60457-4:1978
January 1, 1978
Rigid precision coaxial and their associated precision connectors. Part 4: 21 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector - Characteristic impedance 50 ohms (Type 9/21) - Characteristic impedance 75 ohms (Type 6/21)
Describes the mechanical, electrical and environmental specifications of the 21 mm pecision connector, the reflection coefficient and attenuation of which have to be measured up to 6 GHz.
January 1, 1974
Rigid precision coaxial lines and their associated precision connectors - Part 4: 60 ohm 21 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector. Characteristic impedance 50 ohms (Type 9/21) - Characteristic impedance 75 ohms (Type 6/21)
Describes the mechanical, electrical and environmental specifications of the 21 mm pecision connector, the reflection coefficient and attenuation of which have to be measured up to 6 GHz.
Advertisement