IEC - International Electrotechnical Commission - IEC 60371-3-8:1995

Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flame-resistant security cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 August 1995
Status: published
Page Count: 18
ICS Code (Paper and board insulating materials): 29.035.10
ICS Code (Mica based materials): 29.035.50
abstract:

This specification covers material having a nominal thickness from 0,05 mm to 0,15 mm, supplied either in the form of sheets or rolls. The contents of the corrigendum of August 1995 have been... View More

Document History

Amendment 1 - Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flamme-resistant security cables
A description is not available for this item.
Corrigendum 1 - Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flame-resistant security cables
A description is not available for this item.
IEC 60371-3-8:1995
August 30, 1995
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flame-resistant security cables
This specification covers material having a nominal thickness from 0,05 mm to 0,15 mm, supplied either in the form of sheets or rolls. The contents of the corrigendum of August 1995 have been...
Advertisement