IEC - International Electrotechnical Commission - IEC 60383-1:1993
Insulators for overhead lines with a nominal voltage above 1000 V - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 April 1993 |
| Status: | revised |
| Page Count: | 111 |
| ICS Code (Insulators): | 29.080.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
Applies to insulators of ceramic material or glass for use on a.c. overhead power lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. Also applies to... View More
Document History
July 7, 2023
Insulators for overhead lines with a nominal voltage above 1000 V - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
IEC 60383-1:2023 applies to insulators of ceramic material or glass for use on AC overhead power lines and overhead traction lines with a nominal voltage greater than 1 000 V and a frequency not...
IEC 60383-1:1993
April 26, 1993
Insulators for overhead lines with a nominal voltage above 1000 V - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
Applies to insulators of ceramic material or glass for use on a.c. overhead power lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. Also applies to insulators...