IEC - International Electrotechnical Commission - IEC 60835-2-2:1994

Methods of measurement for equipment used in digital microwave transmission systems - Part 2: Measurements on terrestrial radio-relay systems - Section 2: Antenna

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 June 1994
Status: published
Page Count: 43
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
abstract:

Gives methods of measurement of the electrical characteristics of antennas used in terrestrial radio-relay systems at frequencies above 1 GHz.

The methods are suitable for both... View More

Document History

IEC 60835-2-2:1994
June 7, 1994
Methods of measurement for equipment used in digital microwave transmission systems - Part 2: Measurements on terrestrial radio-relay systems - Section 2: Antenna
Gives methods of measurement of the electrical characteristics of antennas used in terrestrial radio-relay systems at frequencies above 1 GHz. The methods are suitable for both line-of-sight and...
Advertisement