IEC - International Electrotechnical Commission - IEC 60822:1988

VSB - Parallel Sub-system Bus of the IEC 60821 VMEbus

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 December 1988
Status: published
Page Count: 311
ICS Code (Semiconductor devices in general): 31.080.01
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Microprocessor systems): 35.160
abstract:

The VSB bus was designed to meet the needs of multiprocessor systems based on high-performance 32-bit microprocessors built up from board assemblies. lt includes a high-speed asynchronous data... View More

Document History

IEC 60822:1988
December 30, 1988
VSB - Parallel Sub-system Bus of the IEC 60821 VMEbus
The VSB bus was designed to meet the needs of multiprocessor systems based on high-performance 32-bit microprocessors built up from board assemblies. lt includes a high-speed asynchronous data...
Advertisement