IEC - International Electrotechnical Commission - IEC TR 60816:1984
Guide on methods of measurement of short duration transients on low-voltage power and signal lines
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 December 1984 |
| Status: | published |
| Page Count: | 90 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
abstract:
Deals with transient phenomena which are not line-frequency related and are of duration no greater than 40 ms. Is also not concerned with sustained voltage changes or fluctuations. Has the status... View More
Document History
IEC TR 60816:1984
December 30, 1984
Guide on methods of measurement of short duration transients on low-voltage power and signal lines
Deals with transient phenomena which are not line-frequency related and are of duration no greater than 40 ms. Is also not concerned with sustained voltage changes or fluctuations. Has the status of...