IEC - International Electrotechnical Commission - IEC 60807-3:1990
Rectangular connectors for frequencies below 3 MHz - Part 3: Detail specification for a range of connectors with trapezoidal shaped metal shells and round contacts - Removable crimp contact types with closed crimp barrels, rear insertion/rear extraction
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 July 1990 |
| Status: | published |
| Page Count: | 57 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
Covers a range of rectangular connectors with round contacts, The contacts have solder terminations. Connector polarization is achieved by the trapezoidal configuration of the shell. Applications... View More
Document History
IEC 60807-3:1990
July 18, 1990
Rectangular connectors for frequencies below 3 MHz - Part 3: Detail specification for a range of connectors with trapezoidal shaped metal shells and round contacts - Removable crimp contact types with closed crimp barrels, rear insertion/rear extraction
Covers a range of rectangular connectors with round contacts, The contacts have solder terminations. Connector polarization is achieved by the trapezoidal configuration of the shell. Applications for...