IEC - International Electrotechnical Commission - IEC 60806:1984
Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1984 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Radiographic equipment): | 11.040.50 |
abstract:
Applies to X-ray tube assemblies containing rotating anode X-ray tubes, for use in medical diagnostic radiology for techniques in which the X-ray pattern will be received simultaneously in all... View More
Document History
November 29, 2022
Determination of the maximum symmetrical radiation field of X-ray tube assemblies and X-ray source assemblies for medical diagnosis
IEC 60806:2022 is applicable to X-RAY SOURCE ASSEMBLIES and X-RAY TUBE ASSEMBLIES. This document specifies a method for the determination of the greatest geometrically symmetrical RADIATION FIELD at...
IEC 60806:1984
January 1, 1984
Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis
Applies to X-ray tube assemblies containing rotating anode X-ray tubes, for use in medical diagnostic radiology for techniques in which the X-ray pattern will be received simultaneously in all points...