IEC - International Electrotechnical Commission - IEC 60774-1:1994
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 1: VHS and compact VHS video cassette system
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 January 1994 |
| Status: | published |
| Page Count: | 83 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
Defines the electrical and mechanical parameters and the necessary characteristics of the VHS and the compact VHS video cassette system. The requirements relate to the 525 line-60 field and 625... View More
Document History
IEC 60774-1:1994
January 31, 1994
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 1: VHS and compact VHS video cassette system
Defines the electrical and mechanical parameters and the necessary characteristics of the VHS and the compact VHS video cassette system. The requirements relate to the 525 line-60 field and 625...