IEC - International Electrotechnical Commission - IEC 60796-2:1990
Microprocessor system bus - 8-bit and 16-bit data (MULTIBUS I) - Part 2: Mechanical and pin descriptions for the system BUS configuration, with edge connectors (direct)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 October 1990 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (RF connectors): | 33.120.30 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
Applies to an interface used to connect microprocessor system components by means of the edge connector (direct) type backplane. Describes all the physical and mechanical specifications that a... View More
Document History
IEC 60796-2:1990
October 15, 1990
Microprocessor system bus - 8-bit and 16-bit data (MULTIBUS I) - Part 2: Mechanical and pin descriptions for the system BUS configuration, with edge connectors (direct)
Applies to an interface used to connect microprocessor system components by means of the edge connector (direct) type backplane. Describes all the physical and mechanical specifications that a...