IEC - International Electrotechnical Commission - IEC 60197:1965
High-voltage connecting wire with flame retarding insulation for use in television receivers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1965 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
abstract:
Applies to single high-voltage connecting wires insulated with thermoplastic material with a rated voltage up to and including 20 kV d.c. and a maximum working temperature of 85 °C. This wire was... View More
Document History
IEC 60197:1965
January 1, 1965
High-voltage connecting wire with flame retarding insulation for use in television receivers
Applies to single high-voltage connecting wires insulated with thermoplastic material with a rated voltage up to and including 20 kV d.c. and a maximum working temperature of 85 °C. This wire was...