IEC - International Electrotechnical Commission - IEC 60169-13:1976

Radio-frequency connectors - Part 13: R.F. coaxial connectors with inner diameter of outer conductor 5.6 mm (0.22 in) - Characteristic impedance 75 ohms (Type 1.6/5.6) - Characteristic impedance 50 ohms (Type 1.8/5.6) with similar mating dimensions

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1976
Status: published
Page Count: 37
ICS Code (RF connectors): 33.120.30
abstract:

Refers to solder type connectors only. Gives the dimensions for r.f. coaxial connectors which are preferably to be used with r.f. cable 96 IEC 60075-4-1 or -2 and 96 IEC 60050-2-2 or 96 IEC... View More

Document History

Amendment 1 - Radio-frequency connectors - Part 13: R.F. coaxial connectors with inner diameter of outer conductor 5.6 mm (0.22 in) - Characteristic impedance 75 ohms (Type 1.6/5.6) - Characteristic impedance 50 ohms (Type 1.8/5.6) with similar mating dimensions
A description is not available for this item.
IEC 60169-13:1976
January 1, 1976
Radio-frequency connectors - Part 13: R.F. coaxial connectors with inner diameter of outer conductor 5.6 mm (0.22 in) - Characteristic impedance 75 ohms (Type 1.6/5.6) - Characteristic impedance 50 ohms (Type 1.8/5.6) with similar mating dimensions
Refers to solder type connectors only. Gives the dimensions for r.f. coaxial connectors which are preferably to be used with r.f. cable 96 IEC 60075-4-1 or -2 and 96 IEC 60050-2-2 or 96 IEC 60050-3-1...
Advertisement