IEC - International Electrotechnical Commission - IEC 60169-11:1977

Radio-frequency connectors - Part 11: R.F. coaxial connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with screw coupling - Characteristic impedance 50 ohms (Type 4.1/9.5)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1977
Status: published
Page Count: 29
ICS Code (RF connectors): 33.120.30
abstract:

This standard concerns r.f. coaxial connectors for use with r.f. cables, both flexible and semi-rigid, with air dielectric interface and high mechanical stability to withstand severe environmental... View More

Document History

IEC 60169-11:1977
January 1, 1977
Radio-frequency connectors - Part 11: R.F. coaxial connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with screw coupling - Characteristic impedance 50 ohms (Type 4.1/9.5)
This standard concerns r.f. coaxial connectors for use with r.f. cables, both flexible and semi-rigid, with air dielectric interface and high mechanical stability to withstand severe environmental...
Advertisement